BUD INDUSTRIES, INC. Cabinet Rack, 19In, 22In, 24U; Cabinet Type Bud Industries ER-16512-RB

Description
CABINET RACK, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Body Color:Blue RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Body Color:Blue RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 22In, 24U; Cabinet Type Bud Industries - 89F1104 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 22In, 24U; Cabinet Type Bud Industries
89F1104
Cabinet Rack, 19In, 22In, 24U; Cabinet Type Bud Industries 89F1104
CABINET RACK, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Body Color:Blue RoHS Compliant: Yes

CABINET RACK, 19IN, 22IN, 24U; Cabinet Type:19 Inch Equipment; Product Range:Economizer Series; Rack U Height:24U; External Height - Imperial:47.3"; External Width - Imperial:22"; External Depth - Imperial:25.5"; Body Color:Blue RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 89F1104
Product Name Cabinet Rack, 19In, 22In, 24U; Cabinet Type Bud Industries
Height 47.30 inch (1201 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details