BUD INDUSTRIES, INC. Racks ER-16503-BT

Description
"Metal, Steel Cabinet Rack Enclosed, Back, Sides 18.500"" L x 22.000"" W x 57.812"" H (469.90mm x 558.80mm x 1468.43mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Back, Sides 18.500"" L x 22.000"" W x 57.812"" H (469.90mm x 558.80mm x 1468.43mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - ER-16503-BT-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Back, Sides 18.500"" L x 22.000"" W x 57.812"" H (469.90mm x 558.80mm x 1468.43mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Back, Sides 18.500"" L x 22.000"" W x 57.812"" H (469.90mm x 558.80mm x 1468.43mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
ER-16503-BT
Racks & Rack Cabinets ER-16503-BT
Racks & Rack Cabinets 57.81 X 22 X 18.5

Racks & Rack Cabinets 57.81 X 22 X 18.5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number ER-16503-BT-ND ER-16503-BT
Product Name Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details
Small Enclosures - General Purpose Metal - 1411SU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details