BUD INDUSTRIES, INC. Racks EC-9906-BT

Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500"" L x 21.060"" W x 16.060"" H (393.70mm x 534.92mm x 407.92mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500"" L x 21.060"" W x 16.060"" H (393.70mm x 534.92mm x 407.92mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - EC-9906-BT-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500"" L x 21.060"" W x 16.060"" H (393.70mm x 534.92mm x 407.92mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500"" L x 21.060"" W x 16.060"" H (393.70mm x 534.92mm x 407.92mm) Black"

Buy Now Datasheet
Boxes, Enclosures, Racks - Racks - EC-9906-BT - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Racks
EC-9906-BT
Boxes, Enclosures, Racks - Racks EC-9906-BT
Win Source Part Number: 1058034-EC-9906-BT Category: Boxes, Enclosures, Racks>Racks Series: Econocab Type: Cabinet Rack Color: Black Features: Handles Package: Bulk Standard Package: 1 Style: Enclosed, Bottom, Sides, Top Material: Metal, Steel Dimensions - Panel: 14.500" L x 17.812" W x 14.062" H (368.30mm x 452.42mm x 357.17mm) Dimensions - Overall: 15.500" L x 21.060" W x 16.060" H (393.70mm x 534.92mm x 407.92mm) Door: Doorless Mounting Rails: Two Pair Ventilation: Non-Vented Weight: 17 lbs (7.7 kg) Alternative Parts (Cross-Reference): EC-9905-BT; EC-9904-BT; EC-9902-BT; RCBS1900313BK1; RCBS1900713BK1; DNRMA1916BK1EC-9906- BT.; EC9906BT; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Other Names: EC 9906 BT,EC9906BT Number of Units: 8U

Win Source Part Number: 1058034-EC-9906-BT
Category: Boxes, Enclosures, Racks>Racks
Series: Econocab
Type: Cabinet Rack
Color: Black
Features: Handles
Package: Bulk
Standard Package: 1
Style: Enclosed, Bottom, Sides, Top
Material: Metal, Steel
Dimensions - Panel: 14.500" L x 17.812" W x 14.062" H (368.30mm x 452.42mm x 357.17mm)
Dimensions - Overall: 15.500" L x 21.060" W x 16.060" H (393.70mm x 534.92mm x 407.92mm)
Door: Doorless
Mounting Rails: Two Pair
Ventilation: Non-Vented
Weight: 17 lbs (7.7 kg)
Alternative Parts (Cross-Reference): EC-9905-BT; EC-9904-BT; EC-9902-BT; RCBS1900313BK1; RCBS1900713BK1; DNRMA1916BK1EC-9906-BT.; EC9906BT;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Other Names: EC 9906 BT,EC9906BT
Number of Units: 8U

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
EC-9906-BT
Racks & Rack Cabinets EC-9906-BT
Racks & Rack Cabinets 16.06X21.06X15.5"

Racks & Rack Cabinets 16.06X21.06X15.5"

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EC-9906-BT-ND EC-9906-BT EC-9906-BT
Product Name Racks Boxes, Enclosures, Racks - Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details