BUD INDUSTRIES, INC. Cabinet, Portable, 14.062In, Steel, Black; Rack U Height Bud Industries EC-9906-BT

Description
CABINET, PORTABLE, 14.062IN, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:408mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Black RoHS Compliant: Yes
Description
CABINET, PORTABLE, 14.062IN, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:408mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Portable, 14.062In, Steel, Black; Rack U Height Bud Industries - 05M4103 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Portable, 14.062In, Steel, Black; Rack U Height Bud Industries
05M4103
Cabinet, Portable, 14.062In, Steel, Black; Rack U Height Bud Industries 05M4103
CABINET, PORTABLE, 14.062IN, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:408mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Black RoHS Compliant: Yes

CABINET, PORTABLE, 14.062IN, STEEL, BLACK; Rack U Height:8U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:408mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 05M4103
Product Name Cabinet, Portable, 14.062In, Steel, Black; Rack U Height Bud Industries
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Punching tool storage - N5PAEG-3002L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details