BUD INDUSTRIES, INC. Cabinet; Steel; 14.312 in.; 21.062 in.;15.5 in.; Sand Textured; 18 ga.; 1 in. EC-9905-S

Description
18 ga. Steel Cabinet, Black Color, 1.000 in. Wall Thickness, 15.500 in. Depth All Welded 18-Gauge Steel Construction 500 Lbs. Equipment Load Capacity Accepts Standard 19.00" Wide Panels Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing Standard Finishes are Black Textured (-BT) or Sand Textured (-S) Snap-in Handles and Feet are Included Carrying Handles Limited to 150 Lbs.
Datasheet
Description
18 ga. Steel Cabinet, Black Color, 1.000 in. Wall Thickness, 15.500 in. Depth All Welded 18-Gauge Steel Construction 500 Lbs. Equipment Load Capacity Accepts Standard 19.00" Wide Panels Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing Standard Finishes are Black Textured (-BT) or Sand Textured (-S) Snap-in Handles and Feet are Included Carrying Handles Limited to 150 Lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet; Steel; 14.312 in.; 21.062 in.;15.5 in.; Sand Textured; 18 ga.; 1 in. - 70149107 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Steel; 14.312 in.; 21.062 in.;15.5 in.; Sand Textured; 18 ga.; 1 in.
70149107
Cabinet; Steel; 14.312 in.; 21.062 in.;15.5 in.; Sand Textured; 18 ga.; 1 in. 70149107
18 ga. Steel Cabinet, Black Color, 1.000 in. Wall Thickness, 15.500 in. Depth All Welded 18-Gauge Steel Construction 500 Lbs. Equipment Load Capacity Accepts Standard 19.00" Wide Panels Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing Standard Finishes are Black Textured (-BT) or Sand Textured (-S) Snap-in Handles and Feet are Included Carrying Handles Limited to 150 Lbs.

18 ga. Steel Cabinet, Black Color, 1.000 in. Wall Thickness, 15.500 in. Depth

  • All Welded 18-Gauge Steel Construction
  • 500 Lbs. Equipment Load Capacity
  • Accepts Standard 19.00" Wide Panels
  • Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth
  • Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing
  • Standard Finishes are Black Textured (-BT) or Sand Textured (-S)
  • Snap-in Handles and Feet are Included
  • Carrying Handles Limited to 150 Lbs.
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
EC-9905-S
Racks & Rack Cabinets EC-9905-S
Racks & Rack Cabinets 14.31X21.06X15.5"

Racks & Rack Cabinets 14.31X21.06X15.5"

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70149107 EC-9905-S
Product Name Cabinet; Steel; 14.312 in.; 21.062 in.;15.5 in.; Sand Textured; 18 ga.; 1 in. Racks & Rack Cabinets
Length 14.31 inch (364 mm) 15.5 inch (394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411WU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers