BUD INDUSTRIES, INC. Cabinet, Portable, 12.312In, Steel Black; Rack U Height Bud Industries EC-9905-BT

Description
CABINET, PORTABLE, 12.312IN, STEEL BLACK; Rack U Height:7U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:363.5mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Black RoHS Compliant: Yes
Description
CABINET, PORTABLE, 12.312IN, STEEL BLACK; Rack U Height:7U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:363.5mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Portable, 12.312In, Steel Black; Rack U Height Bud Industries - 17M9926 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Portable, 12.312In, Steel Black; Rack U Height Bud Industries
17M9926
Cabinet, Portable, 12.312In, Steel Black; Rack U Height Bud Industries 17M9926
CABINET, PORTABLE, 12.312IN, STEEL BLACK; Rack U Height:7U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:363.5mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Black RoHS Compliant: Yes

CABINET, PORTABLE, 12.312IN, STEEL BLACK; Rack U Height:7U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:363.5mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 17M9926
Product Name Cabinet, Portable, 12.312In, Steel Black; Rack U Height Bud Industries
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJE-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details