BUD INDUSTRIES, INC. Cabinet; Steel; 10.812 in.; 21.062 in.;15.5 in.; Sand Textured; 18 ga.; 1 in. EC-9903-S

Description
18 ga. Steel Cabinet, Black Color, 1.000 in. Wall Thickness, 15.500 in. Depth All Welded 18-Gauge Steel Construction 500 Lbs. Equipment Load Capacity Accepts Standard 19.00" Wide Panels Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing Standard Finishes are Black Textured (-BT) or Sand Textured (-S) Snap-in Handles and Feet are Included Carrying Handles Limited to 150 Lbs.
Datasheet
Description
18 ga. Steel Cabinet, Black Color, 1.000 in. Wall Thickness, 15.500 in. Depth All Welded 18-Gauge Steel Construction 500 Lbs. Equipment Load Capacity Accepts Standard 19.00" Wide Panels Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing Standard Finishes are Black Textured (-BT) or Sand Textured (-S) Snap-in Handles and Feet are Included Carrying Handles Limited to 150 Lbs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet; Steel; 10.812 in.; 21.062 in.;15.5 in.; Sand Textured; 18 ga.; 1 in. - 70149102 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Steel; 10.812 in.; 21.062 in.;15.5 in.; Sand Textured; 18 ga.; 1 in.
70149102
Cabinet; Steel; 10.812 in.; 21.062 in.;15.5 in.; Sand Textured; 18 ga.; 1 in. 70149102
18 ga. Steel Cabinet, Black Color, 1.000 in. Wall Thickness, 15.500 in. Depth All Welded 18-Gauge Steel Construction 500 Lbs. Equipment Load Capacity Accepts Standard 19.00" Wide Panels Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing Standard Finishes are Black Textured (-BT) or Sand Textured (-S) Snap-in Handles and Feet are Included Carrying Handles Limited to 150 Lbs.

18 ga. Steel Cabinet, Black Color, 1.000 in. Wall Thickness, 15.500 in. Depth

  • All Welded 18-Gauge Steel Construction
  • 500 Lbs. Equipment Load Capacity
  • Accepts Standard 19.00" Wide Panels
  • Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth
  • Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing
  • Standard Finishes are Black Textured (-BT) or Sand Textured (-S)
  • Snap-in Handles and Feet are Included
  • Carrying Handles Limited to 150 Lbs.
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
EC-9903-S
Racks & Rack Cabinets EC-9903-S
Racks & Rack Cabinets 10.81X21.06X15.5"

Racks & Rack Cabinets 10.81X21.06X15.5"

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70149102 EC-9903-S
Product Name Cabinet; Steel; 10.812 in.; 21.062 in.;15.5 in.; Sand Textured; 18 ga.; 1 in. Racks & Rack Cabinets
Length 10.81 inch (275 mm) 15.5 inch (394 mm)
Width 21.06 inch (535 mm) 21.06 inch (535 mm)
Depth 15.5 inch (394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details