BUD INDUSTRIES, INC. Cabinet, Portable, 8.812In, Steel, Black; Rack U Height Bud Industries EC-9903-BT

Description
CABINET, PORTABLE, 8.812IN, STEEL, BLACK; Rack U Height:5U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:274.6mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Black RoHS Compliant: Yes
Description
CABINET, PORTABLE, 8.812IN, STEEL, BLACK; Rack U Height:5U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:274.6mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Portable, 8.812In, Steel, Black; Rack U Height Bud Industries - 06M4698 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Portable, 8.812In, Steel, Black; Rack U Height Bud Industries
06M4698
Cabinet, Portable, 8.812In, Steel, Black; Rack U Height Bud Industries 06M4698
CABINET, PORTABLE, 8.812IN, STEEL, BLACK; Rack U Height:5U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:274.6mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Black RoHS Compliant: Yes

CABINET, PORTABLE, 8.812IN, STEEL, BLACK; Rack U Height:5U; Enclosure Material:Steel; Cabinet Style:Portable; External Height - Metric:274.6mm; External Width - Metric:535mm; External Depth - Metric:394mm; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 06M4698
Product Name Cabinet, Portable, 8.812In, Steel, Black; Rack U Height Bud Industries
Features Portable
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Door cabinets - R5ABD-3400 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details