BUD INDUSTRIES, INC. Racks EC-9903-BT

Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500"" L x 21.060"" W x 10.810"" H (393.70mm x 534.92mm x 284.57mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500"" L x 21.060"" W x 10.810"" H (393.70mm x 534.92mm x 284.57mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - EC-9903-BT-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500"" L x 21.060"" W x 10.810"" H (393.70mm x 534.92mm x 284.57mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 15.500"" L x 21.060"" W x 10.810"" H (393.70mm x 534.92mm x 284.57mm) Black"

Buy Now Datasheet
Rack; 18 ga. Steel; 21.062 in.; 10.812 in.; 15.5 in.; 19.062 in.; EC Series - 70149101 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack; 18 ga. Steel; 21.062 in.; 10.812 in.; 15.5 in.; 19.062 in.; EC Series
70149101
Rack; 18 ga. Steel; 21.062 in.; 10.812 in.; 15.5 in.; 19.062 in.; EC Series 70149101
18 ga. Steel, 15.500 in. Depth, 500 lbs. Load Rating, EC Series, Rack All Welded 18-Gauge Steel Construction 500 Lbs. Equipment Load Capacity Accepts Standard 19.00" Wide Panels Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing Standard Finishes are Black Textured (-BT) or Sand Textured (-S) Snap-in Handles and Feet are Included Carrying Handles Limited to 150 Lbs.

18 ga. Steel, 15.500 in. Depth, 500 lbs. Load Rating, EC Series, Rack

  • All Welded 18-Gauge Steel Construction
  • 500 Lbs. Equipment Load Capacity
  • Accepts Standard 19.00" Wide Panels
  • Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth
  • Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing
  • Standard Finishes are Black Textured (-BT) or Sand Textured (-S)
  • Snap-in Handles and Feet are Included
  • Carrying Handles Limited to 150 Lbs.
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
EC-9903-BT
Racks & Rack Cabinets EC-9903-BT
Racks & Rack Cabinets 10.81X21.06X15.5"

Racks & Rack Cabinets 10.81X21.06X15.5"

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EC-9903-BT-ND 70149101 EC-9903-BT
Product Name Racks Rack; 18 ga. Steel; 21.062 in.; 10.812 in.; 15.5 in.; 19.062 in.; EC Series Racks & Rack Cabinets
Type Rack Enclosures
Material Steel Steel
Features Carrying Handle RoHS Compliant
Length 10.81 inch (275 mm) 15.5 inch (394 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Racks - C2F194931CG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details