BUD INDUSTRIES, INC. Boxes, Enclosures, Racks - Racks EC-9902-BT

Description
Win Source Part Number: 1124927-EC-9902-BT Category: Boxes, Enclosures, Racks>Racks Series: Econocab Type: Cabinet Rack Color: Black Features: Handles Package: Bulk Standard Package: 1 Style: Enclosed, Bottom, Sides, Top Material: Metal, Steel Dimensions - Panel: 14.500" L x 17.812" W x 7.062" H (368.30mm x 452.42mm x 179.37mm) Dimensions - Overall: 15.500" L x 21.060" W x 9.060" H (393.70mm x 534.92mm x 230.12mm) Door: Doorless Mounting Rails: Two Pair Ventilation: Non-Vented Weight: 14 lbs (6.4 kg) Alternative Parts (Cross-Reference): EC-9902-BT.; EC9902BT; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: EC 9902 BT,EC9902BT Number of Units: 4U
Request a Quote Datasheet
Description
Win Source Part Number: 1124927-EC-9902-BT Category: Boxes, Enclosures, Racks>Racks Series: Econocab Type: Cabinet Rack Color: Black Features: Handles Package: Bulk Standard Package: 1 Style: Enclosed, Bottom, Sides, Top Material: Metal, Steel Dimensions - Panel: 14.500" L x 17.812" W x 7.062" H (368.30mm x 452.42mm x 179.37mm) Dimensions - Overall: 15.500" L x 21.060" W x 9.060" H (393.70mm x 534.92mm x 230.12mm) Door: Doorless Mounting Rails: Two Pair Ventilation: Non-Vented Weight: 14 lbs (6.4 kg) Alternative Parts (Cross-Reference): EC-9902-BT.; EC9902BT; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: EC 9902 BT,EC9902BT Number of Units: 4U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Racks - EC-9902-BT - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Racks
EC-9902-BT
Boxes, Enclosures, Racks - Racks EC-9902-BT
Win Source Part Number: 1124927-EC-9902-BT Category: Boxes, Enclosures, Racks>Racks Series: Econocab Type: Cabinet Rack Color: Black Features: Handles Package: Bulk Standard Package: 1 Style: Enclosed, Bottom, Sides, Top Material: Metal, Steel Dimensions - Panel: 14.500" L x 17.812" W x 7.062" H (368.30mm x 452.42mm x 179.37mm) Dimensions - Overall: 15.500" L x 21.060" W x 9.060" H (393.70mm x 534.92mm x 230.12mm) Door: Doorless Mounting Rails: Two Pair Ventilation: Non-Vented Weight: 14 lbs (6.4 kg) Alternative Parts (Cross-Reference): EC-9902-BT.; EC9902BT; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: EC 9902 BT,EC9902BT Number of Units: 4U

Win Source Part Number: 1124927-EC-9902-BT
Category: Boxes, Enclosures, Racks>Racks
Series: Econocab
Type: Cabinet Rack
Color: Black
Features: Handles
Package: Bulk
Standard Package: 1
Style: Enclosed, Bottom, Sides, Top
Material: Metal, Steel
Dimensions - Panel: 14.500" L x 17.812" W x 7.062" H (368.30mm x 452.42mm x 179.37mm)
Dimensions - Overall: 15.500" L x 21.060" W x 9.060" H (393.70mm x 534.92mm x 230.12mm)
Door: Doorless
Mounting Rails: Two Pair
Ventilation: Non-Vented
Weight: 14 lbs (6.4 kg)
Alternative Parts (Cross-Reference): EC-9902-BT.; EC9902BT;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Bud Industries
Other Names: EC 9902 BT,EC9902BT
Number of Units: 4U

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
EC-9902-BT
Racks & Rack Cabinets EC-9902-BT
Racks & Rack Cabinets 9.06X21.06X15.5"

Racks & Rack Cabinets 9.06X21.06X15.5"

Buy Now Datasheet
Rack; 18 ga. Steel; 21.062 in.; 9.062 in.; 15.5 in.; 19.062 in.; Black Textured - 70149099 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack; 18 ga. Steel; 21.062 in.; 9.062 in.; 15.5 in.; 19.062 in.; Black Textured
70149099
Rack; 18 ga. Steel; 21.062 in.; 9.062 in.; 15.5 in.; 19.062 in.; Black Textured 70149099
18 ga. Steel, 15.500 in. Depth, 500 lbs. Load Rating, EC Series, Rack All Welded 18-Gauge Steel Construction 500 Lbs. Equipment Load Capacity Accepts Standard 19.00" Wide Panels Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing Standard Finishes are Black Textured (-BT) or Sand Textured (-S) Snap-in Handles and Feet are Included Carrying Handles Limited to 150 Lbs.

18 ga. Steel, 15.500 in. Depth, 500 lbs. Load Rating, EC Series, Rack

  • All Welded 18-Gauge Steel Construction
  • 500 Lbs. Equipment Load Capacity
  • Accepts Standard 19.00" Wide Panels
  • Stationary Panel Mounting Rails Result in a 14.5" Clear Inside Depth
  • Rails have 0.28" Diameter Holes on E.I.A. Universal Spacing
  • Standard Finishes are Black Textured (-BT) or Sand Textured (-S)
  • Snap-in Handles and Feet are Included
  • Carrying Handles Limited to 150 Lbs.
Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number EC-9902-BT EC-9902-BT 70149099
Product Name Boxes, Enclosures, Racks - Racks Racks & Rack Cabinets Rack; 18 ga. Steel; 21.062 in.; 9.062 in.; 15.5 in.; 19.062 in.; Black Textured
Length 15.5 inch (394 mm) 9.06 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-914 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details