BUD INDUSTRIES, INC. Cabinet Rack; 18.313 in. W x 25.75 in. D; 42 in.; 1200 lbs. (Max.); 51.250 in. E30-2003-RB

Description
Cabinet Rack, 51.25 in. External Height, 24.188 in. External Width, 32.625 in. External Depth Here are electronic enclosures that do more than house equipment. The sheer square line of the Series 2000, its symmetrical styling is the result of experience and perception Bud designers have. All Series 2000 cabinet racks include welded frame and base, sides, top and rear door (louvered sides also available from factory). Features 14-Gauge Welded Steel Frame Sides Removable from Inside Sides and Rear Door Included Order Steel Front Door Separately Open Bottom Two Pair Adjustable Panel Mounting Rails Included Finish: Royal Blue (RB) or Gray Textured (GT) Available In Eight Panel Heights and Three Depths Add-A-Rack Available
Datasheet
Description
Cabinet Rack, 51.25 in. External Height, 24.188 in. External Width, 32.625 in. External Depth Here are electronic enclosures that do more than house equipment. The sheer square line of the Series 2000, its symmetrical styling is the result of experience and perception Bud designers have. All Series 2000 cabinet racks include welded frame and base, sides, top and rear door (louvered sides also available from factory). Features 14-Gauge Welded Steel Frame Sides Removable from Inside Sides and Rear Door Included Order Steel Front Door Separately Open Bottom Two Pair Adjustable Panel Mounting Rails Included Finish: Royal Blue (RB) or Gray Textured (GT) Available In Eight Panel Heights and Three Depths Add-A-Rack Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; 18.313 in. W x 25.75 in. D; 42 in.; 1200 lbs. (Max.); 51.250 in. - 70149142 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet Rack; 18.313 in. W x 25.75 in. D; 42 in.; 1200 lbs. (Max.); 51.250 in.
70149142
Cabinet Rack; 18.313 in. W x 25.75 in. D; 42 in.; 1200 lbs. (Max.); 51.250 in. 70149142
Cabinet Rack, 51.25 in. External Height, 24.188 in. External Width, 32.625 in. External Depth Here are electronic enclosures that do more than house equipment. The sheer square line of the Series 2000, its symmetrical styling is the result of experience and perception Bud designers have. All Series 2000 cabinet racks include welded frame and base, sides, top and rear door (louvered sides also available from factory). Features 14-Gauge Welded Steel Frame Sides Removable from Inside Sides and Rear Door Included Order Steel Front Door Separately Open Bottom Two Pair Adjustable Panel Mounting Rails Included Finish: Royal Blue (RB) or Gray Textured (GT) Available In Eight Panel Heights and Three Depths Add-A-Rack Available

Cabinet Rack, 51.25 in. External Height, 24.188 in. External Width, 32.625 in. External Depth
Here are electronic enclosures that do more than house equipment. The sheer square line of the Series 2000, its symmetrical styling is the result of experience and perception Bud designers have. All Series 2000 cabinet racks include welded frame and base, sides, top and rear door (louvered sides also available from factory).
Features

  • 14-Gauge Welded Steel Frame
  • Sides Removable from Inside
  • Sides and Rear Door Included
  • Order Steel Front Door Separately
  • Open Bottom
  • Two Pair Adjustable Panel Mounting Rails Included
  • Finish: Royal Blue (RB) or Gray Textured (GT)
  • Available In Eight Panel Heights and Three Depths
  • Add-A-Rack Available
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
E30-2003-RB
Racks & Rack Cabinets E30-2003-RB
Racks & Rack Cabinets 51.25"x24.19"x32.62"

Racks & Rack Cabinets 51.25"x24.19"x32.62"

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70149142 E30-2003-RB
Product Name Cabinet Rack; 18.313 in. W x 25.75 in. D; 42 in.; 1200 lbs. (Max.); 51.250 in. Racks & Rack Cabinets
Length 51.25 inch (1302 mm) 32.6 inch (828 mm)
Width 24.19 inch (614 mm) 24.2 inch (615 mm)
Depth 32.62 inch (829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3505 - Newark, An Avnet Company
Specs
Length 5.22 inch (132 mm)
Width 11.02 inch (280 mm)
Depth 9.09 inch (231 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details