BUD INDUSTRIES, INC. Racks & Rack Cabinets E-2014-RB

Description
Racks & Rack Cabinets 79.25"x24.19"x27.37"
Datasheet
Description
Racks & Rack Cabinets 79.25"x24.19"x27.37"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
E-2014-RB
Racks & Rack Cabinets E-2014-RB
Racks & Rack Cabinets 79.25"x24.19"x27.37"

Racks & Rack Cabinets 79.25"x24.19"x27.37"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number E-2014-RB
Product Name Racks & Rack Cabinets
Length 27.37 inch (695 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2130 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details