BUD INDUSTRIES, INC. Racks & Rack Cabinets E-2008-GT

Description
Racks & Rack Cabinets 30.25"x24.19"x27.37"
Datasheet
Description
Racks & Rack Cabinets 30.25"x24.19"x27.37"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
E-2008-GT
Racks & Rack Cabinets E-2008-GT
Racks & Rack Cabinets 30.25"x24.19"x27.37"

Racks & Rack Cabinets 30.25"x24.19"x27.37"

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number E-2008-GT
Product Name Racks & Rack Cabinets
Length 27.37 inch (695 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JK7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers