21.875 in. External Width, 16.687 in. External Depth, Economizer Desktop, Plastic Laminate Body
Supports 200 pounds. Easy to install: just bolt pre-slotted, adjustable support channels to cabinet rack's mounting rails. Fits all cabinet depths. 18" deep, plastic laminated top. Requires two pairs of panel mounting rails per cabinet rack. Finish: Antique white.
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 70148547 |
| Product Name | Desktop, Economizer; Plastic Laminate; 21.875 in.; 16.687 in.; White; 19 in. |
| Width | 21.88 inch (556 mm) |