BUD INDUSTRIES, INC. Boxes DPS-28728

Description
"ENCLOSURE PLAS 13.24""L X 13.24""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 13.24""L X 13.24""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPS-28728-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 13.24""L X 13.24""W"

"ENCLOSURE PLAS 13.24""L X 13.24""W"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Industrial Enclosures
Product Number 377-DPS-28728-ND
Product Name Boxes
Type Junction Box
Material Polycarbonate
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411NU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers