BUD INDUSTRIES, INC. Boxes DPS-28714-C

Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 13.240"" L x 11.240"" W (336.30mm x 285.50mm) X 7.220"" (183.39mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 13.240"" L x 11.240"" W (336.30mm x 285.50mm) X 7.220"" (183.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPS-28714-C-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 13.240"" L x 11.240"" W (336.30mm x 285.50mm) X 7.220"" (183.39mm)"

"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 13.240"" L x 11.240"" W (336.30mm x 285.50mm) X 7.220"" (183.39mm)"

Buy Now Datasheet
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries - 71AJ9441 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
71AJ9441
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries 71AJ9441
ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbona te; External Height - Metric:183.39mm; External Width - Metric:285.5mm; External Depth - Metric:336.3mm; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbonate; External Height - Metric:183.39mm; External Width - Metric:285.5mm; External Depth - Metric:336.3mm; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-DPS-28714-C-ND 71AJ9441
Product Name Boxes Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-819/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details