BUD INDUSTRIES, INC. Boxes DPS-28713

Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 15.240"" L x 13.240"" W (387.10mm x 336.30mm) X 7.220"" (183.39mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 15.240"" L x 13.240"" W (387.10mm x 336.30mm) X 7.220"" (183.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPS-28713-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Cover Included 15.240"" L x 13.240"" W (387.10mm x 336.30mm) X 7.220"" (183.39mm)"

"Enclosure Plastic, Polycarbonate Gray Cover Included 15.240"" L x 13.240"" W (387.10mm x 336.30mm) X 7.220"" (183.39mm)"

Buy Now Datasheet
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries - 71AJ9438 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
71AJ9438
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries 71AJ9438
ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbona te; External Height - Metric:183.39mm; External Width - Metric:336.3mm; External Depth - Metric:387.1mm; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbonate; External Height - Metric:183.39mm; External Width - Metric:336.3mm; External Depth - Metric:387.1mm; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-DPS-28713-ND 71AJ9438
Product Name Boxes Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3381267 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.51 inch (140 mm)
Width 2.48 inch (63 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
TK Series Enclosures - 130-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers