BUD INDUSTRIES, INC. Boxes DPS-28707

Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 7.040"" L x 7.040"" W (178.82mm x 178.82mm) X 5.220"" (132.59mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 7.040"" L x 7.040"" W (178.82mm x 178.82mm) X 5.220"" (132.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPS-28707-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Cover Included 7.040"" L x 7.040"" W (178.82mm x 178.82mm) X 5.220"" (132.59mm)"

"Enclosure Plastic, Polycarbonate Gray Cover Included 7.040"" L x 7.040"" W (178.82mm x 178.82mm) X 5.220"" (132.59mm)"

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - DPS-28707 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
DPS-28707
Boxes, Enclosures, Racks - Boxes DPS-28707
Win Source Part Number: 1055928-DPS-28707 Category: Boxes, Enclosures, Racks>Boxes Series: DPS Color: Gray Package: Bag Material Flammability Rating: UL94 5A Standard Package: 1 Ratings: IP68, NEMA 1, 2, 3R, 4, 4X, 6, 6P, 12, 13 Thickness: 0.150" (3.81mm) Height: 5.220" (132.59mm) Material: Plastic, Polycarbonate Design: Cover Included Container Type: Enclosure Area (L x W): 49.6in² (320cm²) Dimension: 7.040" L x 7.040" W (178.82mm x 178.82mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 3923.10.9000 Mfr: Bud Industries Other Names: 377-DPS-28707

Win Source Part Number: 1055928-DPS-28707
Category: Boxes, Enclosures, Racks>Boxes
Series: DPS
Color: Gray
Package: Bag
Material Flammability Rating: UL94 5A
Standard Package: 1
Ratings: IP68, NEMA 1, 2, 3R, 4, 4X, 6, 6P, 12, 13
Thickness: 0.150" (3.81mm)
Height: 5.220" (132.59mm)
Material: Plastic, Polycarbonate
Design: Cover Included
Container Type: Enclosure
Area (L x W): 49.6in² (320cm²)
Dimension: 7.040" L x 7.040" W (178.82mm x 178.82mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 3923.10.9000
Mfr: Bud Industries
Other Names: 377-DPS-28707

Buy Now Datasheet
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries - 71AJ9426 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
71AJ9426
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries 71AJ9426
ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbona te; External Height - Metric:132.59mm; External Width - Metric:178.82mm; External Depth - Metric:178.82mm; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbonate; External Height - Metric:132.59mm; External Width - Metric:178.82mm; External Depth - Metric:178.82mm; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-DPS-28707-ND DPS-28707 71AJ9426
Product Name Boxes Boxes, Enclosures, Racks - Boxes Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBM enclosure - ejbm enclosures - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 105-404 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
4 suppliers