BUD INDUSTRIES, INC. Boxes DPH-28711

Description
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 11.040"" L x 9.040"" W (280.42mm x 229.62mm) X 7.220"" (183.39mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 11.040"" L x 9.040"" W (280.42mm x 229.62mm) X 7.220"" (183.39mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPH-28711-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 11.040"" L x 9.040"" W (280.42mm x 229.62mm) X 7.220"" (183.39mm)"

"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 11.040"" L x 9.040"" W (280.42mm x 229.62mm) X 7.220"" (183.39mm)"

Buy Now Datasheet
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries - 71AJ9416 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
71AJ9416
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries 71AJ9416
ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbona te; External Height - Metric:183.39mm; External Width - Metric:229.62mm; External Depth - Metric:280.42mm; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbonate; External Height - Metric:183.39mm; External Width - Metric:229.62mm; External Depth - Metric:280.42mm; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-DPH-28711-ND 71AJ9416
Product Name Boxes Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1
Features Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832120 - RS Components, Ltd.
Specs
Length 3.74 inch (95 mm)
Width 6.22 inch (158 mm)
Depth 1.3 inch (33 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 120-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers