BUD INDUSTRIES, INC. Boxes DPH-28710

Description
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 11.040"" L x 9.040"" W (280.42mm x 229.62mm) X 5.220"" (132.59mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 11.040"" L x 9.040"" W (280.42mm x 229.62mm) X 5.220"" (132.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPH-28710-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 11.040"" L x 9.040"" W (280.42mm x 229.62mm) X 5.220"" (132.59mm)"

"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 11.040"" L x 9.040"" W (280.42mm x 229.62mm) X 5.220"" (132.59mm)"

Buy Now Datasheet
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries - 71AJ9414 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
71AJ9414
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries 71AJ9414
ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbona te; External Height - Metric:132.59mm; External Width - Metric:229.62mm; External Depth - Metric:280.42mm; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbonate; External Height - Metric:132.59mm; External Width - Metric:229.62mm; External Depth - Metric:280.42mm; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-DPH-28710-ND 71AJ9414
Product Name Boxes Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1
Features Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 109-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers