BUD INDUSTRIES, INC. Boxes DPH-28707

Description
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 7.040"" L x 7.040"" W (178.82mm x 178.82mm) X 5.220"" (132.59mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 7.040"" L x 7.040"" W (178.82mm x 178.82mm) X 5.220"" (132.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-DPH-28707-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 7.040"" L x 7.040"" W (178.82mm x 178.82mm) X 5.220"" (132.59mm)"

"Enclosure Plastic, Polycarbonate Gray Hinged Door, Cover Included 7.040"" L x 7.040"" W (178.82mm x 178.82mm) X 5.220"" (132.59mm)"

Buy Now Datasheet
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries - 71AJ9408 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
71AJ9408
Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries 71AJ9408
ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbona te; External Height - Metric:123.59mm; External Width - Metric:178.82mm; External Depth - Metric:178.82mm; Body Color:Light Grey RoHS Compliant: Yes

ENCLOSURE, OUTDOOR, PC, LIGHT GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:Polycarbonate; External Height - Metric:123.59mm; External Width - Metric:178.82mm; External Depth - Metric:178.82mm; Body Color:Light Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-DPH-28707-ND 71AJ9408
Product Name Boxes Enclosure, Outdoor, Pc, Light Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1
Features Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

Desktop Enclosures - 505842 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.98 inch (228 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details