BUD INDUSTRIES, INC. Boxes DPB-4760

Description
"Box Plastic, ABS Black Split Sides 4.512"" L x 3.508"" W (114.60mm x 89.10mm) X 1.257"" (31.93mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 4.512"" L x 3.508"" W (114.60mm x 89.10mm) X 1.257"" (31.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1609-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 4.512"" L x 3.508"" W (114.60mm x 89.10mm) X 1.257"" (31.93mm)"

"Box Plastic, ABS Black Split Sides 4.512"" L x 3.508"" W (114.60mm x 89.10mm) X 1.257"" (31.93mm)"

Buy Now Datasheet
Enclosure, Din Rail, Abs, Black; Enclosure Type Bud Industries - 89M4566 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Abs, Black; Enclosure Type Bud Industries
89M4566
Enclosure, Din Rail, Abs, Black; Enclosure Type Bud Industries 89M4566
ENCLOSURE, DIN RAIL, ABS, BLACK; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:89mm; External Depth - Metric:114mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, ABS, BLACK; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:31.75mm; External Width - Metric:89mm; External Depth - Metric:114mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1609-ND 89M4566
Product Name Boxes Enclosure, Din Rail, Abs, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details