BUD INDUSTRIES, INC. Boxes DMB-4775

Description
"Box Plastic, ABS/PC Blend Gray Cover Included 3.550"" L x 3.290"" W (90.17mm x 83.57mm) X 2.260"" (57.40mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Cover Included 3.550"" L x 3.290"" W (90.17mm x 83.57mm) X 2.260"" (57.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2666-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Cover Included 3.550"" L x 3.290"" W (90.17mm x 83.57mm) X 2.260"" (57.40mm)"

"Box Plastic, ABS/PC Blend Gray Cover Included 3.550"" L x 3.290"" W (90.17mm x 83.57mm) X 2.260"" (57.40mm)"

Buy Now Datasheet
Enclosure, Din Rail, Abs/pc, Grey; Enclosure Type Bud Industries - 56AC7833 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Abs/pc, Grey; Enclosure Type Bud Industries
56AC7833
Enclosure, Din Rail, Abs/pc, Grey; Enclosure Type Bud Industries 56AC7833
ENCLOSURE, DIN RAIL, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:83.6mm; External Depth - Metric:57.4mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:83.6mm; External Depth - Metric:57.4mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2666-ND 56AC7833
Product Name Boxes Enclosure, Din Rail, Abs/pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2122 - Newark, An Avnet Company
Specs
Length 0.8858 inch (22.5 mm)
Width 3.94 inch (100 mm)
Depth 2.64 inch (67 mm)
View Details
Versatile Aluminum Instrument Enclosures - Unimet-Plus - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details