BUD INDUSTRIES, INC. Boxes DMB-4773

Description
"Box Plastic, ABS/PC Blend Gray Cover Included 4.183"" L x 3.551"" W (106.25mm x 90.20mm) X 2.264"" (57.51mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Cover Included 4.183"" L x 3.551"" W (106.25mm x 90.20mm) X 2.264"" (57.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1810-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Cover Included 4.183"" L x 3.551"" W (106.25mm x 90.20mm) X 2.264"" (57.51mm)"

"Box Plastic, ABS/PC Blend Gray Cover Included 4.183"" L x 3.551"" W (106.25mm x 90.20mm) X 2.264"" (57.51mm)"

Buy Now Datasheet
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries - 12T6244 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries
12T6244
Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries 12T6244
ENCLOSURE, DIN RAIL, ABS, LT GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:106mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, ABS, LT GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:106mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1810-ND 12T6244
Product Name Boxes Enclosure, Din Rail, Abs, Lt Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-400-N - EMK / EKL light - pbs pbm 400 n - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 127-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers