PCB, PROTOTYPE, 1.6MM, DIN RAIL MOUNT BOX; Board Type:Prototype Board; Board Material:-; Hole Diameter:1.3mm; External Height:86.9mm; External Width:67.8mm; Board Thickness:1.6mm; Accessory Type:Circuit Board, For DMB-4772 Box RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 55W6177 |
| Product Name | Pcb, Prototype, 1.6Mm, Din Rail Mount Box; Board Type Bud Industries |
| Category | Developement Board |