BUD INDUSTRIES, INC. Terminal Blocks - Wire to Board DMB-4770-T3

Description
TERM BLK 3P SIDE 5.08MM PCB 2PC
Request a Quote Datasheet
Description
TERM BLK 3P SIDE 5.08MM PCB 2PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 377-2074-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
377-2074-ND
Terminal Blocks - Wire to Board 377-2074-ND
TERM BLK 3P SIDE 5.08MM PCB 2PC

TERM BLK 3P SIDE 5.08MM PCB 2PC

Buy Now Datasheet
Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Bud Industries - 55W6175 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Bud Industries
55W6175
Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Bud Industries 55W6175
TERMINAL BLOCK, PCB, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 3 POSITION, 24-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:24A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 377-2074-ND 55W6175
Product Name Terminal Blocks - Wire to Board Terminal Block, Pcb, 3 Position, 24-12Awg; Pitch Spacing Bud Industries
Mounting Options PCB
Features Interlocking (Side)
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 3
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.109 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks - 1468345 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details
Terminal Blocks - Wire to Board - 2946-2061-601/998-404TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 1
View Details
2 suppliers