BUD INDUSTRIES, INC. Boxes DMB-4769

Description
"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 0.713"" W (90.20mm x 18.11mm) X 2.264"" (57.51mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 0.713"" W (90.20mm x 18.11mm) X 2.264"" (57.51mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2638-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 0.713"" W (90.20mm x 18.11mm) X 2.264"" (57.51mm)"

"Box Plastic, ABS/PC Blend Gray Cover Included 3.551"" L x 0.713"" W (90.20mm x 18.11mm) X 2.264"" (57.51mm)"

Buy Now Datasheet
Din Rail Enclosure, Abs/pc, Grey; Enclosure Type Bud Industries - 47X4118 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Enclosure, Abs/pc, Grey; Enclosure Type Bud Industries
47X4118
Din Rail Enclosure, Abs/pc, Grey; Enclosure Type Bud Industries 47X4118
DIN RAIL ENCLOSURE, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:17mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

DIN RAIL ENCLOSURE, ABS/PC, GREY; Enclosure Type:DIN Rail; Enclosure Material:ABS, Polycarbonate; External Height - Metric:90.2mm; External Width - Metric:17mm; External Depth - Metric:57mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2638-ND 47X4118
Product Name Boxes Din Rail Enclosure, Abs/pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1927128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 9.06 inch (230 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBGBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers