BUD INDUSTRIES, INC. Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries DCS-11902

Description
ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:185mm; External Width - Metric:213.1mm; External Depth - Metric:104.5mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:185mm; External Width - Metric:213.1mm; External Depth - Metric:104.5mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries - 55W6171 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries
55W6171
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries 55W6171
ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:185mm; External Width - Metric:213.1mm; External Depth - Metric:104.5mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:185mm; External Width - Metric:213.1mm; External Depth - Metric:104.5mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 55W6171
Product Name Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries
Length 7.28 inch (185 mm)
Width 8.39 inch (213 mm)
Depth 4.11 inch (105 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers