BUD INDUSTRIES, INC. Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries DCS-11900

Description
ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166.1mm; External Depth - Metric:93mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166.1mm; External Depth - Metric:93mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries - 55W6169 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries
55W6169
Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries 55W6169
ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166.1mm; External Depth - Metric:93mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, ABS, GREY, IP66; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:161mm; External Width - Metric:166.1mm; External Depth - Metric:93mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 55W6169
Product Name Enclosure, Box, Abs, Grey, Ip66; Enclosure Type Bud Industries
Length 6.34 inch (161 mm)
Width 6.54 inch (166 mm)
Depth 3.66 inch (93 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411PP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
3 suppliers