BUD INDUSTRIES, INC. Cabinet Rack, 19In, 24In, 45U; Cabinet Type Bud Industries DC-8116

Description
CABINET RACK, 19IN, 24IN, 45U; Cabinet Type:Server; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:24"; External Depth - Imperial:43.31"; Enclosure Material:Steel; Body Color:Black RoHS Compliant: No
Datasheet
Description
CABINET RACK, 19IN, 24IN, 45U; Cabinet Type:Server; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:24"; External Depth - Imperial:43.31"; Enclosure Material:Steel; Body Color:Black RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 24In, 45U; Cabinet Type Bud Industries - 57J6242 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 24In, 45U; Cabinet Type Bud Industries
57J6242
Cabinet Rack, 19In, 24In, 45U; Cabinet Type Bud Industries 57J6242
CABINET RACK, 19IN, 24IN, 45U; Cabinet Type:Server; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:24"; External Depth - Imperial:43.31"; Enclosure Material:Steel; Body Color:Black RoHS Compliant: No

CABINET RACK, 19IN, 24IN, 45U; Cabinet Type:Server; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:24"; External Depth - Imperial:43.31"; Enclosure Material:Steel; Body Color:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 57J6242
Product Name Cabinet Rack, 19In, 24In, 45U; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5SEC-754851 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details