BUD INDUSTRIES, INC. Cabinet Rack, Server, 19In, 24In, 45U; Cabinet Type Bud Industries DC-8110

Description
CABINET RACK, SERVER, 19IN, 24IN, 45U; Cabinet Type:Server; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:24"; External Depth - Imperial:43.31"; Enclosure Material:Steel RoHS Compliant: No
Datasheet
Description
CABINET RACK, SERVER, 19IN, 24IN, 45U; Cabinet Type:Server; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:24"; External Depth - Imperial:43.31"; Enclosure Material:Steel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, Server, 19In, 24In, 45U; Cabinet Type Bud Industries - 24C9911 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, Server, 19In, 24In, 45U; Cabinet Type Bud Industries
24C9911
Cabinet Rack, Server, 19In, 24In, 45U; Cabinet Type Bud Industries 24C9911
CABINET RACK, SERVER, 19IN, 24IN, 45U; Cabinet Type:Server; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:24"; External Depth - Imperial:43.31"; Enclosure Material:Steel RoHS Compliant: No

CABINET RACK, SERVER, 19IN, 24IN, 45U; Cabinet Type:Server; Product Range:-; Rack U Height:45U; External Height - Imperial:84.1"; External Width - Imperial:24"; External Depth - Imperial:43.31"; Enclosure Material:Steel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 24C9911
Product Name Cabinet Rack, Server, 19In, 24In, 45U; Cabinet Type Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5AHG-4411 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details