BUD INDUSTRIES, INC. Turn-Key Cabinet Assem. leveler kits (PS) 70.00 75.31 x 22.00 x 25.50 DC-8075-BT

Description
Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan Accept 19.00" EIA Width Panels 1200 Lb. Equipment Load Capacity Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base Insulated Locking Econoglas Front Door Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately) Style A Includes Two SH-2385 Ventilated Shelves Style B Includes Leveler Kits Finishes Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard Style B: Black Textured (BT) Is Standard Both Styles Are Available In Other BUD Textured Colors at No Additional Cost
Datasheet
Description
Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan Accept 19.00" EIA Width Panels 1200 Lb. Equipment Load Capacity Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base Insulated Locking Econoglas Front Door Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately) Style A Includes Two SH-2385 Ventilated Shelves Style B Includes Leveler Kits Finishes Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard Style B: Black Textured (BT) Is Standard Both Styles Are Available In Other BUD Textured Colors at No Additional Cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turn-Key Cabinet Assem. leveler kits (PS) 70.00 75.31 x 22.00 x 25.50 - 70149042 - Allied Electronics, Inc.
Fort Worth, TX, USA
Turn-Key Cabinet Assem. leveler kits (PS) 70.00 75.31 x 22.00 x 25.50
70149042
Turn-Key Cabinet Assem. leveler kits (PS) 70.00 75.31 x 22.00 x 25.50 70149042
Design Features Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan Accept 19.00" EIA Width Panels 1200 Lb. Equipment Load Capacity Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base Insulated Locking Econoglas Front Door Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately) Style A Includes Two SH-2385 Ventilated Shelves Style B Includes Leveler Kits Finishes Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard Style B: Black Textured (BT) Is Standard Both Styles Are Available In Other BUD Textured Colors at No Additional Cost

Design Features

  • Welded Steel Cabinet Rack Similar to Economizer with Louvered Side Panels and Rear Door, Ventilated Top Suitable for FN-1282 Exhaust Fan
  • Accept 19.00" EIA Width Panels
  • 1200 Lb. Equipment Load Capacity
  • Four 4.00" Diameter Cable Access Holes In the Top and One 9.56" Square Hole In the Base
  • Insulated Locking Econoglas Front Door
  • Two Pairs of Installed Full Height Panel Mounting Rails (Use #7346 Screws — Order Separately)
  • Style A Includes Two SH-2385 Ventilated Shelves
  • Style B Includes Leveler Kits
    Finishes
  • Style A: Sand Texture (S), Black Texture (BT), and Royal Blue Texture (RB) Are Standard
  • Style B: Black Textured (BT) Is Standard
  • Both Styles Are Available In Other BUD Textured Colors at No Additional Cost
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
DC-8075-BT
Racks & Rack Cabinets DC-8075-BT
Racks & Rack Cabinets 75.31 X 22.0 X 25.5

Racks & Rack Cabinets 75.31 X 22.0 X 25.5

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70149042 DC-8075-BT
Product Name Turn-Key Cabinet Assem. leveler kits (PS) 70.00 75.31 x 22.00 x 25.50 Racks & Rack Cabinets
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details