BUD INDUSTRIES, INC. Boxes DB-4754

Description
"Box Plastic, ABS Gray Cover Included 3.898"" L x 0.886"" W (99.01mm x 22.50mm) X 3.220"" (81.79mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Gray Cover Included 3.898"" L x 0.886"" W (99.01mm x 22.50mm) X 3.220"" (81.79mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - DB-4754-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 3.898"" L x 0.886"" W (99.01mm x 22.50mm) X 3.220"" (81.79mm)"

"Box Plastic, ABS Gray Cover Included 3.898"" L x 0.886"" W (99.01mm x 22.50mm) X 3.220"" (81.79mm)"

Buy Now Datasheet
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries - 29M7928 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries
29M7928
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries 29M7928
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:82mm; External Width - Metric:23mm; External Depth - Metric:99mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:82mm; External Width - Metric:23mm; External Depth - Metric:99mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number DB-4754-ND 29M7928
Product Name Boxes Enclosure, Din Rail, Plastic, Gray; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

HAND HELD CASE, S, BLACK - 70016669 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 1.85 inch (46.99 mm)
Material ABS
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 137-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers