"Box Plastic, ABS Black Cover Included 4.105"" L x 2.230"" W (104.27mm x 56.64mm) X 2.000"" (50.80mm)"
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:50.8mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | CUR-793-MB-ND | 06M4590 |
| Product Name | Boxes | Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | ABS | ABS; ABS |
| Features | Flame Retardant |