BUD INDUSTRIES, INC. Boxes CUR-3287-MB

Description
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1540-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"

"Box Plastic, ABS Black Cover Included 6.112"" L x 4.612"" W (155.24mm x 117.14mm) X 1.356"" (34.44mm)"

Buy Now Datasheet
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 80K1028 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
80K1028
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 80K1028
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:117mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:34.8mm; External Width - Metric:117mm; External Depth - Metric:155mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1540-ND 80K1028
Product Name Boxes Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 112-015 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
iWAP 107 - iwap-107 - BARTEC
Specs
Material Aluminum; Steel - Stainless
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details