BUD INDUSTRIES, INC. Utilibox Style A CUR-3284

Description
UL 94-5VA flammability rating, available in black
Description
UL 94-5VA flammability rating, available in black

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style A
CUR-3284
Utilibox Style A CUR-3284
UL 94-5VA flammability rating, available in black

UL 94-5VA flammability rating, available in black

Supplier's Site
Utility Box, Style A, Abs, Black; Enclosure Type Bud Industries - 52F9086 - Newark, An Avnet Company
Chicago, IL, United States
Utility Box, Style A, Abs, Black; Enclosure Type Bud Industries
52F9086
Utility Box, Style A, Abs, Black; Enclosure Type Bud Industries 52F9086
UTILITY BOX, STYLE A, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:57.3mm; External Width - Metric:117.1mm; External Depth - Metric:193.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

UTILITY BOX, STYLE A, ABS, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:57.3mm; External Width - Metric:117.1mm; External Depth - Metric:193.3mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CUR-3284 52F9086
Product Name Utilibox Style A Utility Box, Style A, Abs, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.6 inch (193 mm) 2.26 inch (57.3 mm)
Width 4.6 inch (117 mm) 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-819/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details