BUD INDUSTRIES, INC. Utilibox Style A CUR-3282

Description
UL 94-5VA flammability rating, available in black
Description
UL 94-5VA flammability rating, available in black

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style A
CUR-3282
Utilibox Style A CUR-3282
UL 94-5VA flammability rating, available in black

UL 94-5VA flammability rating, available in black

Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4579 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4579
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4579
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:60.2mm; External Width - Metric:117mm; External Depth - Metric:117mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number CUR-3282 06M4579
Product Name Utilibox Style A Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular; Square
Length 4.6 inch (117 mm) 2.37 inch (60.2 mm)
Width 4.6 inch (117 mm) 4.61 inch (117 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Polycarbonate Hinged Enclosure - UPC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.28 to 11.26 inch (134 to 286 mm)
View Details
PCB Mounting Enclosures - 1861883 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Width 9.07 inch (230 mm)
Depth 5.33 inch (136 mm)
View Details