BUD INDUSTRIES, INC. Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries CU-794-MB

Description
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 83F3319 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
83F3319
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 83F3319
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:57mm; External Depth - Metric:104mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 83F3319
Product Name Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Length 0.9000 inch (22.86 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Mobile Enclosure - MXA Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.73 to 7.87 inch (44 to 200 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details