BUD INDUSTRIES, INC. Utilibox Style E CU-790

Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet
Description
UL 94V-0 flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style E
CU-790
Utilibox Style E CU-790
UL 94V-0 flammability rating, available in black

UL 94V-0 flammability rating, available in black

Supplier's Site
Boxes - CU-790-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Cover Included 3.079"" L x 2.079"" W (78.21mm x 52.81mm) X 1.500"" (38.10mm)"

"Box Plastic, ABS Black Cover Included 3.079"" L x 2.079"" W (78.21mm x 52.81mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Enclosure, Utilibox; ABS Plastic; 3.08 in. L x 2.08 in. W x 1.5 in. D; Black - 70149019 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Utilibox; ABS Plastic; 3.08 in. L x 2.08 in. W x 1.5 in. D; Black
70149019
Enclosure, Utilibox; ABS Plastic; 3.08 in. L x 2.08 in. W x 1.5 in. D; Black 70149019
Enclosure Utilibox, ABS Plastic Body Material, Black Textured Finish ABS plastic with UL 94V-O flammability rating suggested service temperature of -20 degrees C to 70 degrees C Comes with close fitting interlocking lid and assembly hardware CUR prefixed parts available with .015 in. deep recessed area Available with or without mounting feet Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Special Colors and Finishes Are Available Upon Request Available with or without 0.015" Deep Recessed Area Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Enclosure Utilibox, ABS Plastic Body Material, Black Textured Finish

  • ABS plastic with UL 94V-O flammability rating suggested service temperature of -20 degrees C to 70 degrees C
  • Comes with close fitting interlocking lid and assembly hardware
  • CUR prefixed parts available with .015 in. deep recessed area
  • Available with or without mounting feet
  • Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Finishes Are Available Upon Request
  • Available with or without 0.015" Deep Recessed Area
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4569 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4569
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4569
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:53mm; External Depth - Metric:78mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:38.1mm; External Width - Metric:53mm; External Depth - Metric:78mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-790 CU-790-ND 70149019 06M4569
Product Name Utilibox Style E Boxes Enclosure, Utilibox; ABS Plastic; 3.08 in. L x 2.08 in. W x 1.5 in. D; Black Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 3.08 inch (78.23 mm) 1.5 inch (38.1 mm)
Width 2.08 inch (52.83 mm) 2.09 inch (53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers