BUD INDUSTRIES, INC. Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries CU-789-MB

Description
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:52mm; External Depth - Metric:77mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:52mm; External Depth - Metric:77mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries - 06M4568 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries
06M4568
Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries 06M4568
ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:52mm; External Depth - Metric:77mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, UTILITY, PLASTIC, BLACK; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:22.86mm; External Width - Metric:52mm; External Depth - Metric:77mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site
Box; ABS Thermoplastic; Textured; #4 x 0.5 in. LG Screw; 3.785 in.; 3.5 in. - 70147393 - Allied Electronics, Inc.
Fort Worth, TX, USA
Box; ABS Thermoplastic; Textured; #4 x 0.5 in. LG Screw; 3.785 in.; 3.5 in.
70147393
Box; ABS Thermoplastic; Textured; #4 x 0.5 in. LG Screw; 3.785 in.; 3.5 in. 70147393
ABS Thermoplastic Utilibox Textured finish Black color Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C Comes with Close-Fitting Interlocking Lid and Assembly Hardware Special Colors and Finishes Are Available Upon Request Available with or without 0.015" Deep Recessed Area Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

ABS Thermoplastic Utilibox

  • Textured finish
  • Black color
  • Black ABS Plastic with 94V-O Flammability Rating at 0.080" Thickness and Continuous Use Temperature of 70°C
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Special Colors and Finishes Are Available Upon Request
  • Available with or without 0.015" Deep Recessed Area
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 06M4568 70147393
Product Name Enclosure, Utility, Plastic, Black; Enclosure Type Bud Industries Box; ABS Thermoplastic; Textured; #4 x 0.5 in. LG Screw; 3.785 in.; 3.5 in.
Length 0.9000 inch (22.86 mm) 3.79 inch (96.14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.46 to 5.22 inch (87.88 to 133 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Plastic Enclosures For Mobile Data Collection - DATEC-MOBIL-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.98 to 9.92 inch (152 to 252 mm)
View Details