BUD INDUSTRIES, INC. Utilibox Style D CU-743-MB

Description
UL 94-HB flammability rating, available in black
Request a Quote Datasheet
Description
UL 94-HB flammability rating, available in black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style D
CU-743-MB
Utilibox Style D CU-743-MB
UL 94-HB flammability rating, available in black

UL 94-HB flammability rating, available in black

Supplier's Site
Boxes - CU-743-MB-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Black Cover Included 5.030"" L x 2.525"" W (127.76mm x 64.14mm) X 1.025"" (26.04mm)"

"Box Plastic, Polystyrene Black Cover Included 5.030"" L x 2.525"" W (127.76mm x 64.14mm) X 1.025"" (26.04mm)"

Buy Now Datasheet
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries - 48F1078 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries
48F1078
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries 48F1078
ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene ; External Height - Metric:25.91mm; External Width - Metric:64mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene; External Height - Metric:25.91mm; External Width - Metric:64mm; External Depth - Metric:127mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-743-MB CU-743-MB-ND 48F1078
Product Name Utilibox Style D Boxes Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 5 inch (127 mm) 1.02 inch (25.91 mm)
Width 2.5 inch (63.5 mm) 2.52 inch (64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures With Integrated Plug -  - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.94 to 4.72 inch (100 to 120 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TNCN Junction boxes - tncn-1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TG Series Enclosures - 101-505-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers