BUD INDUSTRIES, INC. Utilibox Style D CU-741-MB

Description
UL 94-HB flammability rating, available in black
Description
UL 94-HB flammability rating, available in black

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utilibox Style D
CU-741-MB
Utilibox Style D CU-741-MB
UL 94-HB flammability rating, available in black

UL 94-HB flammability rating, available in black

Supplier's Site
Enclosure; Polystrene Plastic; 1.51 in.; 2.26 in.; 0.78 in.; Black - 70147364 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystrene Plastic; 1.51 in.; 2.26 in.; 0.78 in.; Black
70147364
Enclosure; Polystrene Plastic; 1.51 in.; 2.26 in.; 0.78 in.; Black 70147364
Polystrene Plastic Enclosure, Style D Comes with close fitting interlocking lid and assembly hardware Provisions for mounting horizontal PCB High Impact Black Polystyrene Comes with Close-Fitting Interlocking Lid and Assembly Hardware Provisions for Mounting Horizontal PCB Special Colors and Finishes Are Available Upon Request Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets

Polystrene Plastic Enclosure, Style D

  • Comes with close fitting interlocking lid and assembly hardware
  • Provisions for mounting horizontal PCB
  • High Impact Black Polystyrene
  • Comes with Close-Fitting Interlocking Lid and Assembly Hardware
  • Provisions for Mounting Horizontal PCB
  • Special Colors and Finishes Are Available Upon Request
  • Mfr.'s Types with "-MB" Suffix Include Factory Installed Mounting Brackets
Supplier's Site
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries - 06M4561 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries
06M4561
Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries 06M4561
ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene ; External Height - Metric:19.81mm; External Width - Metric:57mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, UTILITY, POLYSTYRENE, BLACK; Enclosure Type:Utility Box; Enclosure Material:Polystyrene; External Height - Metric:19.81mm; External Width - Metric:57mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-741-MB 70147364 06M4561
Product Name Utilibox Style D Enclosure; Polystrene Plastic; 1.51 in.; 2.26 in.; 0.78 in.; Black Enclosure, Utility, Polystyrene, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.51 inch (38.35 mm) 1.51 inch (38.35 mm) 0.7799 inch (19.81 mm)
Width 2.26 inch (57.4 mm) 2.26 inch (57.4 mm) 2.24 inch (57 mm)
Depth 0.7800 inch (19.81 mm) 0.7800 inch (19.81 mm) 1.5 inch (38 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers