BUD INDUSTRIES, INC. Utility Cabinets CU-729

Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet
Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utility Cabinets
CU-729
Utility Cabinets CU-729
Sturdy all welded body, available in 20 gauge steel, all-welded body

Sturdy all welded body, available in 20 gauge steel, all-welded body

Supplier's Site
Boxes - 377-1063-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray End Panel(s) 6.000"" L x 5.000"" W (152.40mm x 127.00mm) X 4.000"" (101.60mm)"

"Cabinet Metal, Steel Gray End Panel(s) 6.000"" L x 5.000"" W (152.40mm x 127.00mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Cabinet; Steel; 5 in.; 6 in.; 4 in.; Metallic Gray; 0.219 in.; 0.187 in. - 70148707 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Steel; 5 in.; 6 in.; 4 in.; Metallic Gray; 0.219 in.; 0.187 in.
70148707
Cabinet; Steel; 5 in.; 6 in.; 4 in.; Metallic Gray; 0.219 in.; 0.187 in. 70148707
Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screw, Panel Mounting General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screw, Panel Mounting
General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Supplier's Site
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries - 06M4559 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries
06M4559
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries 06M4559
ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:1.75lb RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:127mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:1.75lb RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-729 377-1063-ND 70148707 06M4559
Product Name Utility Cabinets Boxes Cabinet; Steel; 5 in.; 6 in.; 4 in.; Metallic Gray; 0.219 in.; 0.187 in. Enclosure, Cabinet, Steel; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm) 5 inch (127 mm) 5 inch (127 mm)
Width 6 inch (152 mm) 6 inch (152 mm) 5.98 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures For Wire Connected Electronics - CONNECT - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.99 to 6.14 inch (75.95 to 156 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 111-005 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers