BUD INDUSTRIES, INC. Utility Cabinets CU-728

Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet
Description
Sturdy all welded body, available in 20 gauge steel, all-welded body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Utility Cabinets
CU-728
Utility Cabinets CU-728
Sturdy all welded body, available in 20 gauge steel, all-welded body

Sturdy all welded body, available in 20 gauge steel, all-welded body

Supplier's Site
Boxes - 377-1062-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Metal, Steel Gray End Panel(s) 5.000"" L x 4.000"" W (127.00mm x 101.60mm) X 3.000"" (76.20mm)"

"Cabinet Metal, Steel Gray End Panel(s) 5.000"" L x 4.000"" W (127.00mm x 101.60mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries - 06M4558 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries
06M4558
Enclosure, Cabinet, Steel; Enclosure Type Bud Industries 06M4558
ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:127mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:1lb RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:101.6mm; External Width - Metric:127mm; External Depth - Metric:76mm; IP Rating:-; Body Color:Natural; NEMA Rating:-; Weight:1lb RoHS Compliant: Yes

Supplier's Site
Cabinet; Steel; 4 in.; 5 in.; 3 in.; Metallic Gray; 0.219 in.; 0.187 in. - 70148706 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cabinet; Steel; 4 in.; 5 in.; 3 in.; Metallic Gray; 0.219 in.; 0.187 in.
70148706
Cabinet; Steel; 4 in.; 5 in.; 3 in.; Metallic Gray; 0.219 in.; 0.187 in. 70148706
Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screw, Panel Mounting General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Steel Utility Cabinet, Metallic Gray Finish, 6 Sheet Metal Screw, Panel Mounting
General-purpose cabinets for small area housings. Two removable panels, both front and rear, provide easy access to inside. Steel cabinets in metallic gray finish; aluminum cabinets in natural aluminum or metallic gray finish.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-728 377-1062-ND 06M4558 70148706
Product Name Utility Cabinets Boxes Enclosure, Cabinet, Steel; Enclosure Type Bud Industries Cabinet; Steel; 4 in.; 5 in.; 3 in.; Metallic Gray; 0.219 in.; 0.187 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm) 4 inch (102 mm) 4 inch (102 mm)
Width 5 inch (127 mm) 5 inch (127 mm) 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Enclosures For Sensors/IIoT Electronics - EASYTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 0.8700 to 1.02 inch (22.1 to 25.91 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 110-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers