BUD INDUSTRIES, INC. Converta Boxes CU-622-A

Description
Welded base on two sided cover attached with self-tapping screws
Request a Quote Datasheet
Description
Welded base on two sided cover attached with self-tapping screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Converta Boxes
CU-622-A
Converta Boxes CU-622-A
Welded base on two sided cover attached with self-tapping screws

Welded base on two sided cover attached with self-tapping screws

Supplier's Site
Boxes - 377-1223-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural L Shaped Panel 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 2.500"" (63.50mm)"

"Box Metal, Aluminum Natural L Shaped Panel 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 2.500"" (63.50mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium; Enclosure Type Bud Industries - 06M4555 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium; Enclosure Type Bud Industries
06M4555
Enclosure, Box, Aluminium; Enclosure Type Bud Industries 06M4555
ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:63.5mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:63.5mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Natural; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Converta Box; Aluminum; 12.000 in.; 6.000 in.; 2.500 in.; Natural; 0.050 in. - 70148704 - Allied Electronics, Inc.
Fort Worth, TX, USA
Converta Box; Aluminum; 12.000 in.; 6.000 in.; 2.500 in.; Natural; 0.050 in.
70148704
Converta Box; Aluminum; 12.000 in.; 6.000 in.; 2.500 in.; Natural; 0.050 in. 70148704
Converter Box, Body Material Aluminum, Material Thickness 0.05 in., Finish Natural Converta Boxes made of tough 0.050 gauge aluminum with welded base and two-sided cover attached by self-tapping screws (included). Zinc plated and clear chromate. Mount sensitive components, controls to any surface of these enclosures. Cover is attached with #6 sheet metal screws

Converter Box, Body Material Aluminum, Material Thickness 0.05 in., Finish Natural
Converta Boxes made of tough 0.050 gauge aluminum with welded base and two-sided cover attached by self-tapping screws (included). Zinc plated and clear chromate. Mount sensitive components, controls to any surface of these enclosures.
Cover is attached with #6 sheet metal screws

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number CU-622-A 377-1223-ND 06M4555 70148704
Product Name Converta Boxes Boxes Enclosure, Box, Aluminium; Enclosure Type Bud Industries Converta Box; Aluminum; 12.000 in.; 6.000 in.; 2.500 in.; Natural; 0.050 in.
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 2.5 inch (63.5 mm) 2.5 inch (63.5 mm) 12 inch (305 mm)
Width 12 inch (305 mm) 12.01 inch (305 mm) 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures For Wearable Electronics - BODY-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 1.97 to 2.44 inch (50.04 to 61.98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESA Junction boxes - esa - BARTEC
Specs
Type Junction Box
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
AL Series Enclosures - 150-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
4 suppliers