BUD INDUSTRIES, INC. Boxes CU-5479-B

Description
"Box Metal, Aluminum Black Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2014-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"

"Box Metal, Aluminum Black Cover Included 4.375"" L x 2.375"" W (111.13mm x 60.33mm) X 2.136"" (54.25mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0034 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0034
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0034
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:54.1mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:54.1mm; External Width - Metric:60mm; External Depth - Metric:111mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2014-ND 98J0034
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details