BUD INDUSTRIES, INC. Boxes CU-5475-B

Description
"Box Metal, Aluminum Black Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 3.750"" (95.25mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 3.750"" (95.25mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2010-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 3.750"" (95.25mm)"

"Box Metal, Aluminum Black Cover Included 4.750"" L x 4.750"" W (120.65mm x 120.65mm) X 3.750"" (95.25mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0030 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0030
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0030
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:95.3mm; External Width - Metric:121mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:95.3mm; External Width - Metric:121mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2010-ND 98J0030
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
Hand Held Enclosures - 583195 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details