BUD INDUSTRIES, INC. Boxes CU-5472-B

Description
"Box Metal, Aluminum Black Cover Included 4.750"" L x 3.150"" W (120.65mm x 80.01mm) X 2.330"" (59.18mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 4.750"" L x 3.150"" W (120.65mm x 80.01mm) X 2.330"" (59.18mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2007-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 4.750"" L x 3.150"" W (120.65mm x 80.01mm) X 2.330"" (59.18mm)"

"Box Metal, Aluminum Black Cover Included 4.750"" L x 3.150"" W (120.65mm x 80.01mm) X 2.330"" (59.18mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0027 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0027
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0027
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:80mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:59.2mm; External Width - Metric:80mm; External Depth - Metric:121mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2007-ND 98J0027
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TK Series Enclosures - 137-504 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers