BUD INDUSTRIES, INC. Boxes CU-5347-B

Description
"Box Metal, Aluminum Black Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 3.218"" (81.74mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 3.218"" (81.74mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2004-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 3.218"" (81.74mm)"

"Box Metal, Aluminum Black Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 3.218"" (81.74mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0024 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0024
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0024
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81.5mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:81.5mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2004-ND 98J0024
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 39.37 inch (1000 mm)
Depth 11.81 inch (300 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details