BUD INDUSTRIES, INC. Boxes CU-5247-B

Description
"Box Metal, Aluminum Black Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 2.218"" (56.34mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Black Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 2.218"" (56.34mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2003-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 2.218"" (56.34mm)"

"Box Metal, Aluminum Black Cover Included 7.390"" L x 4.703"" W (187.71mm x 119.46mm) X 2.218"" (56.34mm)"

Buy Now Datasheet
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries - 98J0023 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
98J0023
Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries 98J0023
ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:56.1mm; External Width - Metric:119mm; External Depth - Metric:188mm; IP Rating:-; Body Color:Black; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2003-ND 98J0023
Product Name Boxes Enclosure, Box, Aluminium, Black; Enclosure Type Bud Industries
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESX Junction boxes - esx - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 106-513 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers